Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 66
Product Name Notes
12 CHANNEL, SD W/CAL-3
12 L FIXED LENGHT ALM&BK LITE
12 L FIXED LENGTH TEMP TRANS.
2 STAGE CHILL MIR,LINE W/PROBE
2 STAGE DEWPOINT MONITOR
2 STATE REMOTE CHILL MIRROR
2.5L FIXED LENGTH BACKLIGHT
4 CHANNEL DATALOGGER, SD, W/ CAL-3 CERT
4 L FIXED LENGHT ALM&BK LITE
4 L FIXED LENGTH W/ALARMS
4L FIXED LENGTH TEMP TRANS.
4L SPRING LOADEDTEMP TRANS.
6 L FIXED LENGTH W/ALARMS
CAPSULE STYLE RTD SENSOR
Compressed Air Dewpoint Monitor
Data Loggers: Multi-Channel Programmable
DIAL TEMP THERMOMETERS
DIAL THEMOMETER
DIAL THERMOMETER
DIAL THERMOMETERS
DIAL THERMOMTER
DIALTEMP THERMOMETER
DIATEMP THERMOMETERS
Digital Temperature Gauges
Env Monitors: Humidity Handhelds
EXOTIC PROBE 8 LENGTH
EXOTIC PROBE W/ CERT
EXOTIC PROBE W/AWG 24 GAGE WIRE, HSTW-M
EXOTIC PROBE W/SMPW-M
EXOTIC PROBE
FAST RESPONSE COPPER TIP RTD, 72 LD
FAST RESPONSE COPPER TIP RTD
HANDHELD RH/MOISTURE METER
HDX AIR PROBE
HDX PENETRATION PROBE
IEC INSULATED T/C WIRE
IND-RTD-TX-G1/2-1/4D IA-3LEN-IOL
INSULATED T/C WIRE W/STAINLESS STEEL OVE
INSULATED T/C WIRE
MAGNET MOUNT PT100 SENSORS
MAGNET MOUNT PT1000 SENSORS
NB1-2/CERAMIC TUBE/TC ASSY
PLATINUM RESISTANCE SENSORS
POCKET THERMOMETER W/CASE
PVC INSULATED T/C WIRE
QUICK DISCONNECT AIR PROBE
QUICK DISCONNECT FAST RESPONSE
QUICK DISCONNECT PENETRATION
QUICK DISCONNECT, FLEXIBLE TIP
RTD EXTENSION CABLE
RTD INTEGRAL HANDLE PROBES W/ OTP
RTD INTEGRAL HANDLE PROBES W/TA3F
RTD INTEGRAL HANDLE PROBES W/TA4F FOR 86
RTD INTEGRAL HANDLE PROBES
RTD INTEGRAL PROBE 1/8 OD
RTD XMTR WITH DISPLAY
RTD's: Industrial RTD Probes
RTD's: M12 RTD Probes (Also M8)
RTD's: Misc RTD's
RTD's: RTD Wire Sensors
RTD's: Sanitary RTD Probes
SAN-RTD-TX-2.0TRI-1/ 4DIA-3LEN-IOL
SAN-RTD-TX-2.0TRI-1/ 4DIA-4LEN-IOL
SAN-RTD-TX-2.0TRI-1/ 4DIA-6LEN-IOL
SANITARY RTD HD W/CB120 3L
SANITARY RTD HD W/CB120 4L
SANITARY RTD HD W/CB120 5L
SANITARY RTD HD W/CB120 6L
SANITARY RTD HD W/HEAD 3L
SANITARY RTD HD W/HEAD 4L
SANITARY RTD HD W/HEAD 5L
SANITARY RTD HD W/HEAD 6L
SANITARY RTD HD W/M12 3L
SANITARY RTD HD W/M12 4 L
SANITARY RTD HD W/M12 5 L
SANITARY RTD HD W/M12 5L 3 TRI GRIP FL
SANITARY RTD HD W/M12 5L
SANITARY RTD HD W/M12 6L
SANITARY RTD SD W/CB120 3L
SANITARY RTD SD W/CB120 4L
SANITARY RTD SD W/CB120 5L
SANITARY RTD SD W/CB120 6L
SANITARY RTD SD W/HEAD 3L
SANITARY RTD SD W/HEAD 4L
SANITARY RTD SD W/HEAD 5L
SANITARY RTD SD W/HEAD 6L
SANITARY RTD SD W/M12 3L
SANITARY RTD SD W/M12 5L
SANITARY RTD SD W/M12 6L
SANITARY RTD SD W/M12 CONN
SANITARY RTD TW W/HD 10.5L
SANITARY RTD TW W/HD 2.5L
SANITARY RTD TW W/HD 4.5L
SANITARY RTD TW W/HD 7.5L
SANITARY RTD TW W/M12 10.5L
SANITARY RTD TW W/M12 4.5L
SANITARY RTD TW W/M12 7.5L
SANITARY RTD TW, LG SS HEAD, 100 OHM, CL
T/C EXTENSION CABLE
T/C Wire: Low Temp Wire
Temp Sensor Accessories: Cables and Cabl
Thermocouples: Quick Disconnect T/C's
Thermocouples: Rats/Bats/Sats
THERMOMETER/CASE
Thermometers: Dial Thermometers
Thermometers: Digital Temperature Gauges
TYPE T, PVC INS CLASS 1 WIRE
WIRELESS K + RH, SINGLE INPUT

<< Prev Next >>