Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 66
Product Name Notes
HANDLE PROBE W/RSC & NEEDLE POINT
HANDLE PROBE W/RSC & W/CAL-5
HANDLE PROBE W/RSC & W/CALIB.
HANDLE PROBE, XL SHEATH, TYPE KI, INSULA
IEC HANDLE PROBE GREEN, D=3MM, L=450MM
IEC HANDLE PROBE GREEN
IEC INSULATED T/C WIRE
IEC TYPE K NP T/C GREEN CONN
IEC TYPE K QD T/C GREEN CONN
INSULATED T/C WIRE W/SS BRAID
INSULATED T/C WIRE, SS OVERBRAID
INSULATED T/C WIRE
KAPTON INSULATED T/C WIRE W/SB
KAPTON INSULATED T/C WIRE/ W INCONEL BRA
KAPTON INSULATED T/C WIRE
Kapton Insulated Thermocouple Wire
METRIC PROBE TYPE KI, RSC CABLE
METRIC PROBE WITH CUSTOM LEAD (SEE UKM-0
METRIC PROBE
MOULDED HANDLE PROBE SUPEROMEGACLADXL TY
MOULDED HANDLE PROBE, XL SHEATH, TYPE K,
MOULDED HANDLE PROBE, XL SHEATH, TYPE K
NJ01
SUPER OMEGACLAD PROBE (USE XL)
SUPER OMEGACLAD XL PROBE
Super OMEGACLAD™ XL Thermocouple Probes
T/C Wire: Medium Temp Wire
THERMOCOUPLE PROBE 300MM LONG
THERMOCOUPLE PROBE, MOLDED HANDLE
THERMOCOUPLE PROBE
Thermocouples: Hand Held T/C Probes
Type K Handle Probe
UTILITY HANDLE PROBE DEFAULT UKM TEMPLAT
UTILITY HANDLE PROBE W/RS
UTILITY HANDLE PROBE W/RSC & NP
UTILITY HANDLE PROBE W/RSC NP
UTILITY HANDLE PROBE W/RSC UK MANUFACTUR
UTILITY HANDLE PROBE W/RSC, OSTW
UTILITY HANDLE PROBE W/RSC
UTILITY HANDLE PROBE, TYPE K 6MM DIA, 1M
UTILITY HANDLE PROBE
UTILITY HANDLE THERMOCOUPLE

<< Prev Next >>