Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 60 66
Product Name Notes
ADH SILICONE T/C, CURVED, E, 72 IN
ADH SILICONE T/C, CURVED, JI, 1 M
ADH SILICONE T/C, CURVED, JI, 2 M
ADH SILICONE T/C, CURVED, TI, 2 M
ADH SILICONE T/C, FLAG, K, 72 IN
ADHESIVE T/C MOLDED SILICONE
AIR TEMPERATURE- SENSOR
AIR TEMPERATURE-TEFLON 3/PK W /OTP
AIR TEMPERATURE-TEFLON 3/PK
CAPSULE STYLE RTD SENSOR 10 pc minimum
CAPSULE STYLE RTD SENSOR
CAPSULE STYLE RTD
COMPACT RTD SENSOR
DIAL TEMP THERMOMETERS
DIAL THEMOMETER
DIAL THERMOMETER
DIALTEMP THERMOMETER
DUAL 1/4 NPT RTD FLUSH VERSION W/ OTP-M
DUAL 1/4 NPT RTD FLUSH VERSION
DUAL 1/8 NPT RTD FLUSH VERSION
DUAL ELEMENT PROBE
EXOTIC PROBE
Fast Response Self Adhesive Thermocouple
IEC SELF ADHESIVE T/C 5/PK
IEC SELF ADHESIVE T/C 5PK
IEC SENSOR CABLE BROWN
METRIC SUB-MINI T/C ASSEMBLY W /SHX
NB1-2/CERAMIC TUBE/TC ASSY
PIPE PLUG RTD SENSOR 1/8 NPT 1000 OHMS
PIPE PLUG RTD SENSOR 1/8 NPT
PIPE PLUG RTD SENSOR
PLATINUM T/C ASWSEMBLY
RETRACTABLE SENSOR CABLE/W SMP
RETRACTABLE SENSOR CABLE
RTD 1/4 NPT, 1/2 NOSE, W/MTP
RTD 1/4 NPT,1/2 NOSE, 36LEADS W/HH804
RTD 1/4 NPT,1/2 NOSE, 36LEADS W/MTP
RTD 1/4 NPT,1/2 NOSE, 36LEADS
RTD 1/4 NPT,1/2 NOSE, 72LEADS W/CONNECT
RTD 1/4 NPT,1/2 NOSE, 72LEADS W/HH804 C
RTD 1/4 NPT,1/2 NOSE, 72LEADS, DUAL
RTD 1/4 NPT,1/2 NOSE, 72LEADS, W/ OTP
RTD 1/4 NPT,1/2 NOSE, 72LEADS
RTD AIR FLOW SENSOR 3/PK W/MTP
RTD AIR FLOW SENSOR W/600 LEADS
RTD AIR FLOW SENSOR, 180-INCH CABLE
RTD AIR FLOW SENSOR
RTD AIR TEMP ASSEM W/ MTP
RTD AIR TEMP ASSEM W/ OTP 120 LEADS
RTD AIR TEMP ASSEM W/ OTP
RTD AIR TEMPERATURE 3/PK
RTD Elements with Wire LeadWelded to RTD
RTD LIQUID IMMERSION 3/PK
RTD LIQUID IMMERSION SENSOR W/HH804 CONN
RTD LIQUID IMMERSION SENSOR
RTD PROBE WIRE FOR CL26
RTD SENSOR W/LUG
RTD SURFACE SENSOR 3/PK
RTD SURFACE SENSOR ASSEMBLY W/ DIN CONNE
RTD SURFACE SENSOR
RTD's: Industrial RTD Probes
RTD's: Laboratory RTD Probes
RTD's: M12 RTD Probes (Also M8)
RTD's: RTD Surface Probes
RTD's: RTD Wire Sensors
RTD
SELF AD/CEMENT-ON ,J, 5PK, IEC
SELF AD/CEMENT-ON ,K, 5PK, IEC
SELF AD/CEMENT-ON, IEC K, 5PK
SELF AD/CEMENT-ON,E,5PK, IEC
SELF AD/CEMENT-ON,T,5PK, IEC
SELF AD/CEMENT-ON,TYPE E, 5PK
SELF ADHESIVE PATCH THERMOCOUPLE
SELF ADHESIVE SILICONE RUBBER PT100
SELF ADHESIVE SILICONE RUBBER T/C
SELF ADHESIVE T/C TYPE E 5/PK
SELF ADHESIVE T/C W/CONN 5/PK
SELF ADHESIVE TC W/SP CAP,5/PK
SELF ADHESIVE THERMOCOUPLE ASSEMBLY TYPE
SELF ADHESIVE THERMOCOUPLE WITH MINI PLU
SUB MINI DUAL T/C ASSEMBLY
SUB MINI T/C ASSEMBLY 48 LENGTH
SUB MINI T/C ASSEMBLY W/SHX
SUB MINI T/C ASSEMBLY
SUB-MINI DUAL T/C ASSEMBLY
SUB-MINI T/C ASSEMBLY W/SHX
SUB-MINI T/C ASSEMBLY, SUB FOR KMQIN-010
SUB-MINI T/C ASSEMBLY
SURFACE MOUNT THERMISTR SENSOR
SURFACE RTD, 3/PK, B, W/MTP
SURFACE RTD, 3/PK, CLASS B, 4 WIRE STYLE
SURFACE RTD, A, 4WIRE, TA4F
SURFACE RTD,A, 3 WIRE W/MTP
SURFACE RTD
Surface-Mount RTD Temperature Sensor
Temp Sensor Accessories: Cables and Cabl
Thermistors: Wire Thermistors
Thermocouples: Quick Disconnect T/C's
Thermocouples: Rats/Bats/Sats
Thermocouples: T/C Surface Probes
Thermocouples: T/C Wire Sensors
Thermometers: Dial Thermometers

<< Prev Next >>