Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 66
Product Name Notes
Duplex Insulated Thermocouple Wire
GLASS 20 GAGE STRANDED
GLASS 24 GAGE STRANDED
GLASS INSULATED T/C WIRE
GLASS/GLASS WIRE
IEC INSULATED T/C WIRE W/ SS OVERBRAID
IEC INSULATED T/C WIRE W/SB
IEC INSULATED T/C WIRE, SS OVERBRAID
IEC INSULATED T/C WIRE
IEC INSULATED WIRE SB
IEC INSULATED WIRE
INSULATED T/C WIRE (SS OVERBRAID)
INSULATED T/C WIRE / SB OVERBRAID
INSULATED T/C WIRE TINNED COPPER OVERBRA
INSULATED T/C WIRE W/ SS OVERBRAID
INSULATED T/C WIRE W/ STAINLESS STEEL OV
INSULATED T/C WIRE W/OVERBRAID
INSULATED T/C WIRE W/SB OVERBRAID
INSULATED T/C WIRE W/SB
INSULATED T/C WIRE W/SS BRAID
INSULATED T/C WIRE W/STAINLESS STEEL BRA
INSULATED T/C WIRE W/STAINLESS STEEL OVE
INSULATED T/C WIRE W/TIN COPPER BRAID
INSULATED T/C WIRE, SS OVERBRAID
INSULATED T/C WIRE
PFA Insulated Thermocouple Wire
SPECIAL LIMITS OF ERROR WIRE W/SS BRAID
SPECIAL LIMITS OF ERROR WIRE
T/C Wire: High Temp Wire
Thermocouple Wire - N Type, Duplex Insul
THERMOCOUPLE WIRE WITH SS O/BRAID IEC
WIRE WITH STEEL BRAID

<< Prev Next >>