Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54 55 56 57 58 59 60 66
Product Name Notes
1 METER CABLE, TYPE K, 6MM DIA, 150 MM
1 METER CABLE, TYPE K, 6MM DIA, 300 MM W
1 METER CABLE, TYPE K, 6MM DIA, 300 MM
COMPACT TRANSITION JOINT PROBE
EI1114000/TJ1-ICSS-I M30U-75-PFA RUGGED T
Fine Diameter (0.01 in. - 0.04 in.) Rugg
HVY DTY TRANSITION JOINT PROBE
RUGGED DUAL TJ PROBE TYPE K, 1M LEAD, IE
Rugged Heavy Duty Transition Joint Therm
RUGGED TJ P. TYPE K, 1M LEAD, IEC COLOUR
RUGGED TJ PROBE WITH CONNECTOR
RUGGED TJ PROBE
RUGGED TRANSITION JOINT DUPLEX PROBE TYP
RUGGED TRANSITION JOINT PROBE 3M LEAD, I
RUGGED TRANSITION JOINT PROBE SUPEROMEGA
RUGGED TRANSITION JOINT PROBE TYPE E, 1M
RUGGED TRANSITION JOINT PROBE TYPE J, 1M
RUGGED TRANSITION JOINT PROBE TYPE K 1M
RUGGED TRANSITION JOINT PROBE TYPE K, 1M
RUGGED TRANSITION JOINT PROBE TYPE K, 30
RUGGED TRANSITION JOINT PROBE TYPE K, 45
RUGGED TRANSITION JOINT PROBE TYPE K, IE
RUGGED TRANSITION JOINT PROBE TYPE K,
RUGGED TRANSITION JOINT PROBE TYPE N, 1M
RUGGED TRANSITION JOINT PROBE TYPE T, 1M
RUGGED TRANSITION JOINT PROBE TYPE T, IE
RUGGED TRANSITION JOINT PROBE(GROUNDED)
RUGGED TRANSITION JOINT PROBE, 1M LEADS
RUGGED TRANSITION JOINT PROBE, TYPE K, 1
RUGGED TRANSITION JOINT PROBE
RUGGED TRANSITION PROBE SUPEROMEGACLAD X
SS OVERBRAID TJ PROBE
SUB MINI TJ W/FITTING W/ SMPW-M
SUB MINI TJ W/FITTING, 12' LENGTH, W/ SS
SUB MINI TJ W/FITTING, 6 LENGTH, W/ SS
SUB MINI TJ W/FITTING
T/C ASSEMBLY TJ CC FBGLS W/SMPW-M
T/C ASSEMBLY TJ CC FBGLS
T/C ASSEMBLY TJ CC W/ 150MM PROBE
T/C ASSEMBLY TJ CC-XCIB, K, D=1.5MM, L=2
T/C ASSEMBLY TJ CC-XCIB
T/C ASSEMBLY TJ DUAL
T/C ASSEMBLY TJ OSTW
T/C ASSEMBLY TJ SB
T/C ASSEMBLY TJ W/ OSTW
T/C ASSEMBLY TJ W/ SMPW DUAL
T/C ASSEMBLY TJ W/OSTW-M
T/C ASSEMBLY TJ W/SMPW-M
T/C ASSEMBLY TJ W/SMPW
T/C ASSEMBLY TJ, 240 SS OVERBRAID LEAD
T/C ASSEMBLY W/ TRANS JOINT SB
T/C ASSEMBLY W/TJ,WIRE LENGTH 1M, DIA.,1
T/C ASSEMBLY W/TRANS JOINT CC FBGLS- DUA
T/C ASSEMBLY W/TRANS JOINT CC FBGLS
T/C ASSEMBLY W/TRANS JOINT W/ OSTW-M
T/C ASSEMBLY W/TRANS JOINT W/OSTW
T/C ASSEMBLY W/TRANS JOINT W/SMPW-M - BX
T/C ASSEMBLY W/TRANS JOINT W/SMPW-M
T/C ASSEMBLY W/TRANS JOINT
T/C TJ HIGH TEMP CC SB W/SMPW-M
T/C TRANS JOINT
TEMP. PROBE TYP K, SHEATH SUPEROMEGACLAD
Thermistors: TJ Thermistor Probes
THERMOCOUPLE PROBE
THERMOCOUPLE TYPE K, 3MM X 1200M, MINIAT
Thermocouples: TJ Probes T/C's
TJ METRIC PROBE , W/ 150MM LENGTH W/SMPW
TJ METRIC PROBE , W/ 150MM W/SMPW-M
TJ METRIC PROBE , W/ 150MM
TJ METRIC PROBE , W/ 200MM
TJ METRIC PROBE , W/ 300MM LENGTH W/SMPW
TJ METRIC PROBE , W/ 450MM
TJ METRIC PROBE , W/ 600MM LENGTH W/SMPW
TJ METRIC PROBE , W/ 600MM W/SMPW-M
TJ METRIC PROBE
TJ PROBE 304SS 200 MM LONG
TJ PROBE 304SS 266 MM LONG
TJ PROBE 304SS 273MM LONG
TJ PROBE 304SS W/SMPW-M
TJ PROBE 304SS
TJ PROBE INCONEL 3MM
TJ PROBE INCONEL METRIC W/OSTW-M
TJ PROBE INCONEL W/SMPW-M
TJ PROBE INCONEL
TJ PROBE METRIC W/SMPW-M
TJ PROBE SS , W/100MM PROBE METRIC
TJ PROBE SS , W/150MM PROBE METRIC
TJ PROBE SS , W/300MM PROBE METRIC
TJ PROBE SS , W/50MM PROBE METRIC
TJ PROBE SS
TJ PROBE TYPE K XL SHEATH 0.25MM DIA GRO
TJ PROBE W/ 3MM DIA UNGROUNDED, 100MM LE
TJ PROBE W/ 3MM DIA UNGROUNDED, 150MM LE
TJ PROBE W/ 3MM DIA UNGROUNDED, 450MM LE
TJ PROBE W/SMPW-M
TJ PROBE WITH SMPW-M CONNECTOR
TJ PROBE XL METRIC W/SMPW-M
TJ PROBE XL METRIC
TJ PROBE XL
TJ PROBE, TYPE K, 0.75MM, 300MM L, 1M PF
TJ PROBE, TYPE K, XL SHEATH 2.0MM DIA
TJ PROBE, TYPE N, 1MM, 200MM L, 1M PFA/S
TJ PROBE, TYPE N, 2MM, 200MM L, 1M PFA/S
TJ PROBE, W/150MM PROBE METRIC
TJ PROBE
TJ STYLE THERMISTOR PROBES W/PP
TJ STYLE THERMISTOR PROBES
TJ THERMISTOR PROBES W/ PP
TJ THERMISTOR PROBES W/PP
TJ THERMISTOR PROBES
TRANSITION JOINT PROBE W/SMPW-M
TRANSITION JOINT PROBE WITH SMPW-NI-M CO
TRANSITION JOINT PROBE
TYP K PROBE, SHEATH SUPEROMEGACLAD XL, T
TYPE J HIGH TEMP PROBE 1.5MM DIA, 150MM
TYPE J HIGH TEMP PROBE 1.5MM DIA, 300MM
TYPE J, 100MM LONG,1M LEAD, IEC COLOUR
TYPE K T/C 100MMX1.5MM WITH 1M SHIELDED
TYPE K TH/C 150MM LONG WITH 1M LEAD ST/S
TYPE K TH/C 6MM X 1200MM WITH 1M LEAD AN
TYPE K TH/C 6MM X 1800MM WITH 1M LEAD AN
TYPE KI T/C 300MM LONG WITH 1M TEFLON LE
TYPE N THERMOCOUPLE PROBE 3MM DIA 800MM
TYPE N TJ PROBE, INC SHEATH, 2MM GROUNDE
XL TJ PROBE 6.0MM OD 150MM LONG 1MT STAI
XL TJ PROBE 6.0MM OD 300MM LONG 1MT STAI

<< Prev Next >>