Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1/16 DIAMETER RTD PROBES | |
| 100 OHM SHEATHED RTD W/TA3F | |
| GEN PURP 100 OHM SHEATHED RTD | |
| GENERAL RTD HIGH TEMPERATURE PROBE | |
| IEC INSULATED T/C WIRE | |
| INSULATED T/C WIRE | |
| POINT PROFILE PROBE | |
| PP10-36-J-316U-36-SM PW-CC-M | |
| PP10-36-T-316U-18-SM PW-CC-M | |
| PP3-36-J-316U-18-SMP W-CC-M | |
| PP6-36-E-316G-36-SMP W-CC-M | |
| PP6-36-T-316G-18-SMP W-CC-M | |
| PT100 CLASS A PROBE 3 MM DIA 150 MM LONG | |
| PT1000, CLASS A, 6MM DIA. 150MM LONG, M1 | |
| PVC INSULATED T/C WIRE | |
| RTD 1/4X1 NO THREAD M12 CONN | |
| RTD 1/4X12 NO THREAD M12CONN | |
| RTD 1/4X2 NO THREAD M12 CONN | |
| RTD 1/4X24 NO THREAD M12CONN | |
| RTD 1/4X25 NO THREAD M12 CONN | |
| RTD 1/4X3 NO THREAD M12 CONN | |
| RTD 1/4X4 NO THREAD M12 CONN | |
| RTD 1/4X6 NO THREAD M12CONN | |
| RTD 1/4X9 NO THREAD M12CONN | |
| RTD 1/8X1 1/2 NO THREAD M12 CONN | |
| RTD 1/8X2 NO THREAD M12CONN | |
| RTD 1/8X3 NO THREAD M12 CONN | |
| RTD 1/8X3 NO THREAD M12CONN | |
| RTD 1/8X36 NOTHREAD M12CONN | |
| RTD 1/8X6 NO THREAD M12 CONN | |
| RTD 3X160MM NO THREAD M12CONN | |
| RTD 3X2MM NO THREAD M12 CONN | |
| RTD 3X50MM NO THREAD M12 CONN | |
| RTD 3X50MM NO THREAD M12CONN | |
| RTD PROBE WITH ALUMINUM HEAD | |
| RTD PROBE WITH BX ARMORED CABLE | |
| RTD PROBE WITH CAST IRON HEAD | |
| RTD PROBE WITH CONNECTOR FOR HH804 | |
| RTD PROBE WITH INSULATED LEAD WIRE | |
| RTD PROBE WITH LARGE TERMINAL BLOCK | |
| RTD PROBE WITH MINI ALUMINUM HEAD | |
| RTD PROBE WITH STAINLESS STEEL OVERBRAID | |
| RTD PROBE WITH STANDARD CONNECTOR | |
| RTD PROBE WITH STRAIN RELIEF | |
| RTD PROBE WITH SUBMINI ALUMINUM HEAD | |
| RTD PROBE, MINI CONN, H-TEMP, 1/8, 4 | |
| RTD PROBE, MINI CONN, H-TEMP, 1/8, 9 | |
| RTD PROBES | |
| RTD UTILITY HANDLE PROBE | |
| RTD's: Handle RTD probes | |
| RTD's: Industrial RTD Probes | |
| RTD's: M12 RTD Probes (Also M8) | |
| RTD's: Quick Disconnect RTD's | |
| RTD's: RTD's Mounted in Heads | |
| RTD's: TJ RTD Probes | |
| STYLE 3 RTD PROBE 4 WIRES, 100 OHM, 1 | |
| T/C Wire: Low Temp Wire | |
| Thermocouple Profile Probes Made from Hi | |
| Thermocouples: Profile T/C Probes | |
| ULTRA PRECISE RTD SENSORS | |
| VIBRATION RESISTANT RTD WITH M12 |
| << Prev | Next >> |