Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 66
Product Name Notes
0-SERIES NON-LINEAR LOW TEMP
0-SERIES NON-LINEAR PROBE ASSY M4 2M LEA
0-SERIES NON-LINEAR PROBE ASSY M4
0-SERIES NON-LINEAR PROBE ASSY W/24 LDS
0-SERIES NON-LINEAR PROBE ASSY W/600 LD
0-SERIES NON-LINEAR PROBE ASSY W/72 LEA
0-SERIES NON-LINEAR PROBE ASSY W/80 LEA
0-SERIES NON-LINEAR PROBE ASSY W/M4
0-SERIES NON-LINEAR PROBE ASSY W/PP & 40
0-SERIES NON-LINEAR PROBE ASSY W/PP
0-SERIES NON-LINEAR PROBE ASSY, 10,000 O
0-SERIES NON-LINEAR PROBE ASSY, 5000 OHM
0-SERIES NON-LINEAR PROBE ASSY, WITH 4MM
0-SERIES NON-LINEAR PROBE ASSY
0SERIES NON-LINEAR PROBE ASSY
Data Loggers: Nomad Thermocouple Loggers
GENERAL PURPOSE LINEAR PROBE 66FT/20MT C
GENERAL PURPOSE LINEAR PROBE
HEAVY DUTY THERMOCOUPLE
IEC SUB MINI T/C
IEC TYPE J QD T/C PINK CONN
IEC TYPE N QD T/C PINK CONN
Infrared Measurement: Fixed IR Sensors
IR TRANSMITTER, HIGH TEMP
IR TRANSMITTER
LINEAR PROBE WITH PHONE PLUG
LINEAR W/PHONE PLUG 10'LEAD
LOW TEMP LINEAR AIR PROBE
LOW TEMP T/C ASSEMBLY W/NHX CONN
LOW TEMP T/C ASSEMBLY
METRIC PROBE
MINIATURE QUICK DISCONNECT TC TYPE NI 60
MINIATURE QUICK DISCONNECT TC TYPE NI
MINIATURE QUICK DISCONNECT THERMOCOUPLE
MINIATURE TRANSITION JUNCT. THERMOCOUPLE
MOLTEN METAL CERAMIC PROBE
Not Available as molded, see TJC36 or TJ
O-SERIES NON-LINEAR PROBE ASSY W/PHONE P
O-SERIES NON-LINEAR PROBE ASSY
O-SERIES NON-LINEAR W/TA4 CONN
POLYPROPYLENE WHITE T/C HEAD, 6 PROBE L
POLYPROPYLENE WHITE T/C HEAD
QD T/C WITH MOLDED CONNECTOR W/SLE
QD T/C WITH MOLDED CONNECTOR, 3 LENGTH
QD T/C WITH MOLDED CONNECTOR, 6 LENGTH
QD T/C WITH MOLDED CONNECTOR
QUICK DISCONNECT THERMOCOUPLE DUAL
QUICK DISCONNECT THERMOCOUPLE TYPE NI
QUICK DISCONNECT THERMOCOUPLE W/NHX CONN
QUICK DISCONNECT THERMOCOUPLE WITH NHX C
QUICK DISCONNECT THERMOCOUPLE WITH NHX
QUICK DISCONNECT THERMOCOUPLE-REPLACE MEN
QUICK DISCONNECT THERMOCOUPLE
SM FLEXIBLE LINEAR PROBE
Solid State Temperature Sensors
SPRING LOADED PROBE
STANDARD QUICK DISCONNECT TC TYPE NI
SUB MIN T/C W/MOLDED CONNECTOR
SUB MINI T/C ASSEMBLY
SUB MINI TJ W/FITTING
SUB-MIN T/C ASSEMBLY
SUB-MINI T/C ASSEMBLY W/NHX, 24 LENGTH
SUB-MINI T/C ASSEMBLY W/NHX,
SUB-MINI T/C ASSEMBLY W/NHX
SUB-MINI T/C ASSEMBLY
Super OMEGACLAD Thermocouple Probes - Qu
SUPEROMEGACLAD THERMOCOUPLE PROBE TYPE N
T/C ASSEM, 18 LONG W/ NSA HEAD
T/C ASSEM, 9 LONG W/ NSA HEAD
T/C ASSEMBLY W/ NEPA HEAD DUAL
T/C ASSEMBLY W/ NEPA HEAD
T/C ASSEMBLY W/ NEPB HEAD
T/C ASSEMBLY W/CAST IRON HEAD
T/C W/NYLON & GLASS FIBER HEAD
THERMISTOR SENSOR, 10,000 Ω, 48 IN LDS
THERMISTOR SENSOR, 10,000 Ω, 80 IN LDS
THERMISTOR SENSOR, 10K Ω, 40 IN LDS #8
THERMISTOR SENSOR, 2252 Ω, 40 IN LDS #5,
THERMISTOR SENSOR, 2252 Ω, 40 IN LDS #8
THERMISTOR SENSOR, 2252 Ω, PHONE PLUG
THERMISTOR SENSOR, 30,000 Ω, 40 IN LDS
THERMISTOR SENSOR, 30,000 Ω, 80 IN LDS
THERMISTOR SENSOR, 3000 Ω, 40 IN LDS #5,
THERMISTOR SENSOR, 3000 Ω, 40 IN LDS #8
THERMISTOR SENSOR, 3000 Ω, 40 IN LDS
THERMISTOR SENSOR, 3000 Ω, 72 IN LDS
Thermistors: Laboratory Thermistor Probe
Thermocouples: Quick Disconnect T/C's
Thermocouples: TJ Probes T/C's
TYPE N THERMOCOUPLE 6MM*600MM
TYPE N THERMOCOUPLE
UTILITY HANDLE PROBE W/RSC

<< Prev Next >>