The TCAV-L typically provides the average temperature of the top 6 to 8 centimeters of soil. The probe parallels four type E thermocouples together into one, 24-gauge wire. Each member of a thermocouple pair is buried at a different depth. The two pairs are separated at a distance of up to 1 meter.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TCAV-L |
| Product Name | Averaging Soil Thermocouple Probe |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Base, Noble and Refractory Metal Type | E |
| Element Configuration | More Than Two Elements |