The ASPTC is a type E thermocouple housed in a white, elongated radiation shield. The radiation shield reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield also protects the thermocouple, increasing its durability.
Typically, one ASPTC is mounted to each sensor arm in a Bowen ratio system. One ASPTC can either replace, or be measured in addition to, TCBR thermocouples. In a standard configuration, lead lengths of 15 feet are recommended for both signal and power cables.
The ASPTC-L is a Type-E thermocouple and aspirated shield that provides accurate air temperature measurements. The sensor is housed in a white, elongated radiation shield that reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield also protects the thermocouple, increasing its durability. The ASPTC-L easily interfaces to most Campbell Scientific dataloggers.
One ASPTC can measure absolute air temperature, or two ASPTCs can make delta temperaturemeasureme
| Campbell Scientific, Inc. | Campbell Scientific, Inc. | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | ASPTC-L | ASPTC-L |
| Product Name | Aspirated Thermocouple | Aspirated Thermocouple |
| Base, Noble and Refractory Metal Type | E | |
| Element Configuration | Single Element | Single Element |
| Probe Configuration | Angled Probe | Straight Probe |
| Diameter or Width Range | 2.3 inch (58.42 mm) | |
| Sensitive Length | 21 inch (533 mm) |