The FW1 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required.
The FW01 is a type E thermocouple with a 0.001-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield.
Typically used to measure atmospheric temperature gradients or fluctuations, the FW1 is compatible with most Campbell Scientific dataloggers.
| Campbell Scientific, Inc. | Campbell Scientific, Inc. | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | FW1 | FW1 |
| Product Name | Fine Wire Thermocouple | Fine Wire Thermocouple |
| Base, Noble and Refractory Metal Type | E | |
| Element Configuration | Single Element | Single Element |
| Probe Configuration | Straight Probe | Straight Probe |
| Diameter or Width Range | 1.00E-3 inch (0.0254 mm) | |
| Sensitive Length | 14.5 inch (368 mm) |