Certifications:
Sensor Conformity Declaration,
RoHS
Max. temperature limit:
- 40 ... + 600° C
Reference tolerances:
UNI 7937, IEC 751:
± 0,15°C a 0°C per 1/2 DIN (class A)
± 0,30°C a 0°C per 1 DIN (class B)
± 0,10°C a 0°C per 1/3 DIN
Sensitive element with MgO isolation Pt100 at 0°C
| Gefran | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TRPM |
| Product Name | Resistance Thermometer with MgO Isolation |
| Element Material | Platinum |