Temperature limits: -40 ... +150°C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15°C at 0°C for class A (1/2 DIN)
± 0.30°C at 0°C for class B (1 DIN)
± 0.10°C at 0°C for 1/3 DIN class
Tinned copper conductors with silicon rubber insulation
PT100 wire-wound resistance thermometer
Extension cable with 4 tinned copper conductors, silicon rubber primary insulation with Mylar Aluminium screen, silicone rubber outside insulation.
Free wire termination
Transition with 12 mm external diameter with circular tightned folded seam (double)
Specific use for immersion in concrete
| Gefran | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TRD |
| Product Name | Resistance Thermometers |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |