Gefran Resistance Thermometers TR5N

Description
Temperature limits: -40 ... +250°C (see table for the type of used thermocouple cable) Tolerance: UNI 7935, IEC 751: ± 0.15°C for A class (1/2 DIN) ± 0.30°C for B class (1 DIN) Stainless steel AISI 303 sheath Adjustment spring thread connection: 8mm diameter, 300mm length
Datasheet
Description
Temperature limits: -40 ... +250°C (see table for the type of used thermocouple cable) Tolerance: UNI 7935, IEC 751: ± 0.15°C for A class (1/2 DIN) ± 0.30°C for B class (1 DIN) Stainless steel AISI 303 sheath Adjustment spring thread connection: 8mm diameter, 300mm length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Thermometers - TR5N - Gefran
25050 Provaglio d'Iseo (BS), Italy
Resistance Thermometers
TR5N
Resistance Thermometers TR5N
Temperature limits: -40 ... +250°C (see table for the type of used thermocouple cable) Tolerance: UNI 7935, IEC 751: ± 0.15°C for A class (1/2 DIN) ± 0.30°C for B class (1 DIN) Stainless steel AISI 303 sheath Adjustment spring thread connection: 8mm diameter, 300mm length

Temperature limits: -40 ... +250°C
(see table for the type of used thermocouple cable)
Tolerance: UNI 7935, IEC 751:
± 0.15°C for A class (1/2 DIN)
± 0.30°C for B class (1 DIN)
Stainless steel AISI 303 sheath
Adjustment spring thread connection: 8mm diameter, 300mm length

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category RTD Temperature Probes
Product Number TR5N
Product Name Resistance Thermometers
Sensed Temperature -40 to 482 F (-40 to 250 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20034834-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N2G14A28P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.7480 inch (19 mm)
Sensitive Length 4.09 inch (104 mm)
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details