Temperature limits:
-40 ... +250°C
(see table for type of extension cable used)
Tolerance: UNI 7937, IEC 751 standards:
± 0.15°C at 0°C for class A (1/2 DIN)
± 0.30°C at 0°C for class B (1 DIN)
PT100 at 0°C sensor
Stainless steel AISI 303 sheath
Adjustment spring thread connection: 8mm diameter, 300mm length
| Gefran | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TR5 |
| Product Name | Resistance Thermometers |
| Sensed Temperature | -40 to 482 F (-40 to 250 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| Element Configuration | Single Element |