Gefran Mineral Oxide Resistance Thermometers TR1M

Description
Certifications: Sensor Conformity Declaration, RoHS Temperature limits: - 200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN) ± 0.10°C at 0°C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (PT100 at 0°C) and continuous metal sheath Application versatility
Datasheet
Description
Certifications: Sensor Conformity Declaration, RoHS Temperature limits: - 200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN) ± 0.10°C at 0°C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (PT100 at 0°C) and continuous metal sheath Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Oxide Resistance Thermometers - TR1M - Gefran
25050 Provaglio d'Iseo (BS), Italy
Mineral Oxide Resistance Thermometers
TR1M
Mineral Oxide Resistance Thermometers TR1M
Certifications: Sensor Conformity Declaration, RoHS Temperature limits: - 200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN) ± 0.10°C at 0°C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (PT100 at 0°C) and continuous metal sheath Application versatility

Certifications:
Sensor Conformity Declaration,
RoHS
Temperature limits:
- 200 ... +600°C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15°C at 0°C for class A (1/2 DIN)
± 0.30°C at 0°C for class B (1 DIN)
± 0.10°C at 0°C for 1/3 DIN class
Compact mineral insulated (MgO) resistance thermometer element (PT100 at 0°C) and continuous metal sheath
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category RTD Temperature Probes
Product Number TR1M
Product Name Mineral Oxide Resistance Thermometers
Sensed Temperature -112 to 1112 F (-80 to 600 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Element Configuration Single Element
Unlock Full Specs
to access all available technical data