Amplified output signal
Temperature limits:
-200 ... +600°C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15°C at 0°C for class A (1/2 DIN)
± 0.30°C at 0°C for class B (1 DIN)
± 0.10°C at 0°C for 1/3 DIN class
Insulation: > 100 MOhm for voltage values from 10 to 100 Vcc o
PT100 wire-wound resistance thermometer
Mineral insulated interchangeable insert
Application versatility
| Gefran | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AR2 |
| Product Name | Resistance Thermometer With Interchangeable Insert |
| Element Material | Platinum |