Gefran Mineral Insulated Resistance Thermometers TRM

Description
Temperature limits: - 40 ... + 400° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° C for class B (1 DIN) ± 0.10° C a 0° C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (Pt100 at 0°C) and continuous metal sheath
Datasheet
Description
Temperature limits: - 40 ... + 400° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° C for class B (1 DIN) ± 0.10° C a 0° C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (Pt100 at 0°C) and continuous metal sheath
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Insulated Resistance Thermometers - TRM - Gefran
25050 Provaglio d'Iseo (BS), Italy
Mineral Insulated Resistance Thermometers
TRM
Mineral Insulated Resistance Thermometers TRM
Temperature limits: - 40 ... + 400° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° C for class B (1 DIN) ± 0.10° C a 0° C for 1/3 DIN class Compact mineral insulated (MgO) resistance thermometer element (Pt100 at 0°C) and continuous metal sheath

Temperature limits: - 40 ... + 400° C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15° C a 0° C for class A (1/2 DIN)
± 0.30° C a 0° C for class B (1 DIN)
± 0.10° C a 0° C for 1/3 DIN class
Compact mineral insulated (MgO) resistance thermometer element (Pt100 at 0°C) and continuous metal sheath

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category RTD Temperature Probes
Product Number TRM
Product Name Mineral Insulated Resistance Thermometers
Sensed Temperature -40 to 752 F (-40 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20034558-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N1N12A60P1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details