4...20mA Transmitter
Amplified output signal
Temperature limits: - 200 ... + 600° C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15° C a 0° C for class A (1/2 DIN)
± 0.30° C a 0° C for class B (1 DIN)
± 0.10° C a 0° C for 1/3 DIN class
Compact mineral insulated (MgO) resistance thermometer element (Pt100 at 0°C) and continuous metal sheath
Application versatility
| Gefran | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AR6M |
| Product Name | Mineral Oxide Resistance Thermometers |
| Sensed Temperature | -112 to 1112 F (-80 to 600 C) |
| Application Options | Transmitter (Typ. 4-20 mA) Output Available |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature) |