Qualitrol Company, LLC Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| For ambient temperature measurement within sub station (close to transformer) Includes sun shield to prevent false readings | |
| Provides transformer temperature measurements temperature devices (RTDs) Many varieties available to custom fit hundreds of transformer applications with easy upgrade to different types of equipment Magnetic RTDs available for easy... | |
| Resistance thermometer (RTD) with built-in heating element to simulate the measuring of winding temperatures within a transformer. Provides an analog (Pt100) output for remote indication and monitoring. Choice of one... | |
| The Qualitrol 103 series of Resistance Temperature Devices (RTD) are available with either Pt100 (platinum 100Ω) or Cu10 (copper 10Ω) are used to measure oil and winding temperature . This... |