Belimo Americas Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Cable temperature sensor passive, Ni1000 , Cable 6 ft [2 m] plenum | |
| Cable temperature sensor passive, PT100, Cable 6 ft [2 m] plenum | |
| Cable temperature sensor passive, PT1000, Cable 6 ft [2 m] plenum | |
| Cable/Duct Flange temperature sensor passive, PT1000, Cable 6 ft [2 m] plenum | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 12" [300 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 18" [450 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 2" [50 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 4" [100 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 6" [150 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, Ni1000 , Probe length 8" [200 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 12" [300 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 18" [450 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 2" [50 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 4" [100 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 6" [150 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT100, Probe length 8" [200 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 12" [300 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 18" [450 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 2" [50 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 4" [100 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 6" [150 mm], probe diameter 0.24" [6 mm] | |
| Duct / Immersion temperature sensor passive, PT1000, Probe length 8" [200 mm], probe diameter 0.24" [6 mm] | |
| Duct averaging temperature sensor, Ni1000 , Probe length 10 ft [3 m] | |
| Duct averaging temperature sensor, Ni1000 , Probe length 20 ft [6 m] | |
| Duct averaging temperature sensor, PT1000, Probe length 10 ft [3 m] | |
| Duct averaging temperature sensor, PT1000, Probe length 20 ft [6 m] | |
| Duct sensor humidity / temperature + Ni1000 , AC/DC 24 V, output DC 0…5 /10 V adjustable | |
| Duct sensor humidity / temperature + Ni1000 , DC 15...24 V, output 4…20 mA | |
| Duct sensor humidity / temperature + PT1000, AC/DC 24 V, output DC 0…5 /10 V adjustable | |
| Duct sensor humidity / temperature + PT1000, DC 15...24 V, output 4…20 mA | |
| Outdoor sensor humidity / temperature + Ni1000 , AC/DC 24 V, output DC 0…5 /10 V adjustable | |
| Outdoor sensor humidity / temperature + Ni1000 , DC 15...24 V, output 4…20 mA | |
| Outdoor sensor humidity / temperature + PT1000, AC/DC 24 V, output DC 0…5 /10 V adjustable | |
| Outdoor sensor humidity / temperature+ PT1000, DC 15...24 V, output 4…20 mA | |
| Outdoor temperature sensor passive, Ni1000 , NEMA 4X / IP65 | |
| Outdoor temperature sensor passive, PT100, NEMA 4X / IP65 | |
| Outdoor temperature sensor passive, PT1000, NEMA 4X / IP65 | |
| Strap-on temperature sensor passive, Ni1000 , NEMA 4X / IP65 | |
| Strap-on temperature sensor passive, Ni1000 , Plenum cable 6 ft [2 m] | |
| Strap-on temperature sensor passive, PT100, NEMA 4X / IP65 | |
| Strap-on temperature sensor passive, PT100, Plenum cable 6 ft [2 m] | |
| Strap-on temperature sensor passive, PT1000, NEMA 4X / IP65 | |
| Strap-on temperature sensor passive, PT1000, Plenum cable 6 ft [2 m] |