Ultra Energy Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a... | |
| Bendable Area-Averaging Sensor, Industrial Temperature Sensor, RTD. Installed in air ducts, cooling towers, air-handling systems and other applications where measuring the average temperature in a large area is necessary. Available... | |
| Duct Sensor, Industrial Temperature Sensor, RTD. Accurately senses temperature at a point inside a duct or plenum Low-cost rugged design. High quality sensor constructed of 316 stainless steels. Ease of... | |
| Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory... | |
| Fluid Immersion, Industrial Temperature Sensor, RTD. Accurately senses temperature of heated / chilled water and other heat exchange fluids Easily installs in pipes or tanks. Removable sensor. Available with optional... | |
| General Purpose RTD, Industrial Temperature Sensor, RTD. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model... | |
| Hand-Breakable RTD, Industrial Temperature Sensor, RTD. Stocking Ultra Electronics patented “ breakables” can reduce inventory and down time. No tools are needed to break the sensor to the required length... | |
| Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to... | |
| Outside Air Sensor, Industrial Temperature Sensor, RTD. Unique design to measure the exact temperature of outside air. PVC weather resistant housing and sun shield supply excellent UV aging and corrosion... | |
| Pipe-Clamp Sensor, Industrial Temperature Sensor, RTD. Designed to measure the temperature of fluids in pipes or tanks. Ideal for applications where invasive sensor installation is impractical or prohibitive in cost. | |
| Room Air Sensor, Industrial Temperature Sensor, RTD. Attractively styled wall mounted housing designed for even air flow around the sensor for best time response. Unique housing design reduces the effects... | |
| Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper... | |
| spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the... | |
| The model 615 spring-loaded RTD is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action... | |
| The model N9004 fast time response RTD provides rapid detection of temperature changes in the Hot and Cold legs of the reactor coolant loops (RCS) of PWRs (pressurized water reactors). | |
| This model is designed for a wide range of direct immersion nuclear applications requiring a threaded connection for mounting. This sensor is supplied with a threaded hex fitting which is... | |
| This model is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact... | |
| This model is designed for use as a wide range thermowell mounted sensor in the primary coolant loop of PWR (Pressurized Water Reactor) nuclear generating facilities. The RTD is qualified... | |
| This model is specifically designed and qualified for use in CANDU power plants for installation into an adapter fitting and thermowell or direct installation on a bracket. The RTD is... | |
| Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203... |