Nanmac Corporation Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in... | |
| The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head... |