Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP... | |
| 1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature... | |
| Fast Response Temperature Sensor YUANBEN has recently introduced a new fast response temperature sensor, intended for direct immersion in liquid. Its unique design combines the benefits of fast response time... | |
| Features 1. Wide measuring range 2. Excellent resistance and interchangeability 3. High degree of accuracy and precision 4. Excellent linearity 5. Fast response 6. Excellent shock resistance 7. High-pressure resistance... | |
| Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a... | |
| Overview: Digital temperature sensor is a structural refinement compact, four-wire, series output high-precision temperature sensor. The sensor offers resolutions down to 0.0625 °C. Digital temperature sensor is ideal for extended... | |
| P/N: TSP-008 Temperature probe The sensing element is placed in the inner metal housing, which is connected to the cable shielding. Inner metal housing is inserted into the stem, but... | |
| Product model:LSB4-179-1/2-5 00 Gas temperature sensor Product number:TSP-087 The product description:TSP-M-10 -18-A-4 Gas temperature sensor,TSP-087 Belong to the platinum resistance temperature sensor,Mainly used in gasoline engine system.With gas solenoid va。 | |
| Temperature and speed sensor used for fluid torque Coupling The controler of temperature and speed monitors the required operating condition of the fluid coupling contactlessly and requires no maintenance. Spraying... | |
| The temperature rise switch off type, set temperature point at 85 °C, stable and reliable product performance, no drift, brass shell, R3 / 8 "installation thread. It has been used... |