Thermometrics Corporation Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 2 wire rtd (±0.12% at 0°C) | |
| 3 wire rtd(±0.12% at 0°C) | |
| 4 wire rtd (±0.12% at 0°C) | |
| Case Style A- Ø=0.275" L= 0.250" | |
| Case Style B- Ø=0.188" L= 0.250" | |
| Case Style C- Ø=0.125" L= 0.300" | |
| Case Style D- Ø=0.080" L= 0.300" | |
| Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. |