SWAN Analytical USA, INC. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters. | |
| The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a... | |
| Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. |