icotek GmbH Flange Enclosure KEL-FG

Description
Product description The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according DIN EN 50262
Description
Product description The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according DIN EN 50262

Suppliers

Company
Product
Description
Supplier Links
Flange Enclosure - KEL-FG - icotek GmbH
Eschach, Germany
Flange Enclosure
KEL-FG
Flange Enclosure KEL-FG
Product description The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according DIN EN 50262

Product description

The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter.

Advantages

  • Installation at an angle of 90° to the cabinet
  • Mechanical protection of cable directly at the place of entry
  • Protection against water spray and drips
  • Warranty of pre-terminated cables remains
  • Strain relief according DIN EN 50262
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Sealing Glands
Product Number KEL-FG
Product Name Flange Enclosure
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2206288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details