icotek GmbH Cable Entry Plates KEL-DPZ round

Description
The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable directly through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment
Description
The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable directly through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ round - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ round
Cable Entry Plates KEL-DPZ round
The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable directly through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment

The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable directly through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Advantages

  • Assembly within seconds
  • High packing density
  • Dual sealing of cables according to IP66/IP67/IP68
  • Automatic seal and strain relief for the cable
  • Suitable for standard or metric cut-outs
  • Polyamide locknuts are included in the shipment
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Sealing Glands
Product Number KEL-DPZ round
Product Name Cable Entry Plates
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
ALTH Cable Glands - 4220853 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details