icotek GmbH ICTK Frame & Gland Grommet Modules 39938

Description
Grommet, Small, Black, (4)2mm Dia,
Description
Grommet, Small, Black, (4)2mm Dia,

Suppliers

Company
Product
Description
Supplier Links
ICTK Frame & Gland Grommet Modules - 39938 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
39938
ICTK Frame & Gland Grommet Modules 39938
Grommet, Small, Black, (4)2mm Dia,

Grommet, Small, Black, (4)2mm Dia,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Sealing Glands
Product Number 39938
Product Name ICTK Frame & Gland Grommet Modules
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2206288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details