icotek GmbH Split Cable Glands KVT-W90

Description
Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the cabinet Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs
Description
Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the cabinet Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - KVT-W90 - icotek GmbH
Eschach, Germany
Split Cable Glands
KVT-W90
Split Cable Glands KVT-W90
Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the cabinet Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs

Product description

The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user.

Advantages

  • Installation at an angle of 90° to the cabinet
  • Insertion of pre-terminated cables and conduits
  • Warranty of pre-terminated cables remains
  • Suitable for standard or metric cut-outs
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Sealing Glands
Product Number KVT-W90
Product Name Split Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable Glands - 1856075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details
Traction Relief Cable Gland - 5306032 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details