icotek GmbH KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 45456

Description
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses
Description
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses
Datasheet
Datasheet Summary
Powered by GS/AI

The KVT-ER 63|4 (part number 45456) is a split cable gland designed for routing and sealing cables with connectors, accommodating cable diameters up to 35 mm. It is suitable for metric cut-outs M63 and provides certified protection ratings of IP66 and IP68, as per EN 60529, making it suitable for harsh environments. The gland is constructed from polypropylene with an integrated elastomer sealing lip, ensuring durability and resistance to various environmental factors. It operates effectively within a temperature range of -40 °C to 110 °C and is halogen-free and silicone-free. The product includes hexagonal locknuts for secure mounting and is compliant with UL Type 12 and 4X standards, indicating its suitability for indoor applications. The KVT-ER 63|4 is designed to facilitate easy installation and maintenance, supporting high cable density and strain relief according to EN 62444.

Datasheet Summary
Powered by GS/AI

The KVT-ER 63|4 (part number 45456) is a split cable gland designed for routing and sealing cables with connectors, accommodating cable diameters up to 35 mm. It is suitable for metric cut-outs M63 and provides certified protection ratings of IP66 and IP68, as per EN 60529, making it suitable for harsh environments. The gland is constructed from polypropylene with an integrated elastomer sealing lip, ensuring durability and resistance to various environmental factors. It operates effectively within a temperature range of -40 °C to 110 °C and is halogen-free and silicone-free. The product includes hexagonal locknuts for secure mounting and is compliant with UL Type 12 and 4X standards, indicating its suitability for indoor applications. The KVT-ER 63|4 is designed to facilitate easy installation and maintenance, supporting high cable density and strain relief according to EN 62444.

Suppliers

Company
Product
Description
Supplier Links
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 45456 - icotek Corp
Chicago, IL, United States
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X*
45456
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 45456
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses

KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444.

The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm.

Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*.

*4X for indoor use only


Advantages & Benefits

  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Strain relief according to EN 62444
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • High stability, vibration resistant
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet
ICTK Cable Glands - 45456 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45456
ICTK Cable Glands 45456
KVT-ER 63/4

KVT-ER 63/4

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45456 45456
Product Name KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.5 - MIV-M12C-06(1.5) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2705217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.57 to 1.89 inch (40 to 48 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details