icotek GmbH KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 45236

Description
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444
Datasheet
Description
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 - 45236 - icotek Corp
Chicago, IL, United States
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12
45236
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 45236
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444

The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12.

By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment.

Note:

When mounting the KVT 80 on sheet metal, we recommend the following torque values:

1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm


Advantages & Benefits

  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Fast and easy mounting from the front side
  • Strain relief according to EN 62444
Supplier's Site Datasheet
ICTK Cable Glands - 45236 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45236
ICTK Cable Glands 45236
KVT 80/3 grey

KVT 80/3 grey

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45236 45236
Product Name KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2141084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details