icotek GmbH Split Cable Glands KVT-SNAP

Description
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!
Description
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - KVT-SNAP - icotek GmbH
Eschach, Germany
Split Cable Glands
KVT-SNAP
Split Cable Glands KVT-SNAP
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools.

*For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery

Assembly

Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut).

Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Sealing Glands
Product Number KVT-SNAP
Product Name Split Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Industrial Straight-Through Cable Gland - 5211309 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details