icotek GmbH ICTK Frame & Gland Grommet Modules 42585

Description
Grommet, (4)5.5mm, Gray,
Description
Grommet, (4)5.5mm, Gray,

Suppliers

Company
Product
Description
Supplier Links
ICTK Frame & Gland Grommet Modules - 42585 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
42585
ICTK Frame & Gland Grommet Modules 42585
Grommet, (4)5.5mm, Gray,

Grommet, (4)5.5mm, Gray,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Sealing Glands
Product Number 42585
Product Name ICTK Frame & Gland Grommet Modules
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 127338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details