icotek GmbH ICTK Frame & Gland Grommet Modules 42580

Description
Grommet, (4)3mm Dia, Gray,
Description
Grommet, (4)3mm Dia, Gray,

Suppliers

Company
Product
Description
Supplier Links
ICTK Frame & Gland Grommet Modules - 42580 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
42580
ICTK Frame & Gland Grommet Modules 42580
Grommet, (4)3mm Dia, Gray,

Grommet, (4)3mm Dia, Gray,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Sealing Glands
Product Number 42580
Product Name ICTK Frame & Gland Grommet Modules
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1856098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.18 inch (30 mm)
View Details