icotek GmbH ICTK Frame & Gland Grommet Modules 39917

Description
Grommet, (2)2mm Dia, Gray, KT 2/8
Description
Grommet, (2)2mm Dia, Gray, KT 2/8

Suppliers

Company
Product
Description
Supplier Links
ICTK Frame & Gland Grommet Modules - 39917 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
39917
ICTK Frame & Gland Grommet Modules 39917
Grommet, (2)2mm Dia, Gray, KT 2/8

Grommet, (2)2mm Dia, Gray, KT 2/8

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Sealing Glands
Product Number 39917
Product Name ICTK Frame & Gland Grommet Modules
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 117099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.8268 to 1.38 inch (21 to 35 mm)
View Details