icotek GmbH QVT-CLICK | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M16 - M50 / IP54 45730

Description
QVT-CLICK is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT-CLICK range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The QVT-CLICK can be assembled without tools from the front side of the enclosure wall. Sizes QVT-CLICK 16, QVT-CLICK 20, QVT-CLICK 40|1 and QVT-CLICK 50 can be also screwed with a locknut. The QVT-CLICK Tool can be used for quick and easy mounting. A sealing ring is included in the shipment. Note: Snap-in assembly QVT-CLICK 16 + 20 (wall thickness 1.5 - 2.5 mm) Snap-in assembly QVT-CLICK 25 + 32 + 40 + 50 (wall thickness 1 - 2.5 mm) Advantages & Benefits Fast and easy mounting from the front side Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Fast mounting by snapping into the cut-out Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
QVT-CLICK is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT-CLICK range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The QVT-CLICK can be assembled without tools from the front side of the enclosure wall. Sizes QVT-CLICK 16, QVT-CLICK 20, QVT-CLICK 40|1 and QVT-CLICK 50 can be also screwed with a locknut. The QVT-CLICK Tool can be used for quick and easy mounting. A sealing ring is included in the shipment. Note: Snap-in assembly QVT-CLICK 16 + 20 (wall thickness 1.5 - 2.5 mm) Snap-in assembly QVT-CLICK 25 + 32 + 40 + 50 (wall thickness 1 - 2.5 mm) Advantages & Benefits Fast and easy mounting from the front side Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Fast mounting by snapping into the cut-out Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QVT-CLICK | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M16 - M50 / IP54 - 45730 - icotek Corp
Chicago, IL, United States
QVT-CLICK | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M16 - M50 / IP54
45730
QVT-CLICK | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M16 - M50 / IP54 45730
QVT-CLICK is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT-CLICK range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The QVT-CLICK can be assembled without tools from the front side of the enclosure wall. Sizes QVT-CLICK 16, QVT-CLICK 20, QVT-CLICK 40|1 and QVT-CLICK 50 can be also screwed with a locknut. The QVT-CLICK Tool can be used for quick and easy mounting. A sealing ring is included in the shipment. Note: Snap-in assembly QVT-CLICK 16 + 20 (wall thickness 1.5 - 2.5 mm) Snap-in assembly QVT-CLICK 25 + 32 + 40 + 50 (wall thickness 1 - 2.5 mm) Advantages & Benefits Fast and easy mounting from the front side Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Fast mounting by snapping into the cut-out Greatly increased cable density when using double or quadruple grommets

QVT-CLICK is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT-CLICK range is especially suitable for small machines, devices and instruments.

The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

The QVT-CLICK can be assembled without tools from the front side of the enclosure wall. Sizes QVT-CLICK 16, QVT-CLICK 20, QVT-CLICK 40|1 and QVT-CLICK 50 can be also screwed with a locknut.

The QVT-CLICK Tool can be used for quick and easy mounting.

A sealing ring is included in the shipment.

Note:

Snap-in assembly QVT-CLICK 16 + 20 (wall thickness 1.5 - 2.5 mm)
Snap-in assembly QVT-CLICK 25 + 32 + 40 + 50 (wall thickness 1 - 2.5 mm)


Advantages & Benefits

  • Fast and easy mounting from the front side
  • Space-saving shape
  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Fast mounting by snapping into the cut-out
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet
ICTK Cable Glands - 45730 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45730
ICTK Cable Glands 45730
Split Frame Cable Gland, 25mm Dia,

Split Frame Cable Gland, 25mm Dia,

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45730 45730
Product Name QVT-CLICK | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M16 - M50 / IP54 ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2705192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details