icotek GmbH KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 45450

Description
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 45450 - icotek Corp
Chicago, IL, United States
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X*
45450
KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 45450
KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444. The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm. Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*. *4X for indoor use only Advantages & Benefits Certified protection IP66/IP68 (acc. to EN 60529) Strain relief according to EN 62444 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density Suitable for metric cut-outs Hexagonal locknut included in the delivery High stability, vibration resistant Hygienic design - free of dirt-collecting recesses

KVT-ER are split cable glands for routing and sealing cables with connectors, with diameters from 1 to 16 mm (KT 1 - 15) and 13 to 35 mm (KTG 13 - KT 34). But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery), sealed and strain relieved acc. to EN 62444.

The KVT-ER sizes are based on metric standard cut-outs M25, M32, M50 and M63. Hexagonal locknuts are included in the shipment. For assembly, we recommend to tighten the cover lid screws with max. 2 Nm.

Due to the injected gasket and if single-hole grommets are used, the KVT-ER provides certified protection ratings IP66/IP68 and UL type 12 & 4X*.

*4X for indoor use only


Advantages & Benefits

  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Strain relief according to EN 62444
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • High stability, vibration resistant
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet
ICTK Frame & Gland Grommet Modules - 45450 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
45450
ICTK Frame & Gland Grommet Modules 45450
CABLE GLAND, SPLIT, KVTER 25, TYPE

CABLE GLAND, SPLIT, KVTER 25, TYPE

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45450 45450
Product Name KVT-ER | Split Cable Gland- for Cables with Connectors, M25 - M63 / IP66 / IP68 / UL Type 12/4X* ICTK Frame & Gland Grommet Modules
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601076R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers