icotek GmbH Cable Entry Grommet KEL-DPF

Description
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)
Description
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Grommet - KEL-DPF - icotek GmbH
Eschach, Germany
Cable Entry Grommet
KEL-DPF
Cable Entry Grommet KEL-DPF
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands.

Cutting of DPF inserts:

  • Cable diameter less 25%
  • The corresponding diameters are marked on the insert

Advantages

  • Assembly within seconds
  • It is possible to install rigid cables at angles
  • Suitable for standard or metric cut-outs
  • Polyamide locknuts are included in the shipment
  • Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Sealing Glands
Product Number KEL-DPF
Product Name Cable Entry Grommet
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland, Straight; 24 to 38.5 mm; PG; PG42; 13 mm; 54 mm; Polyamide 6; Neoprene - 70074441 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 2.13 inch (54 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details