icotek GmbH ICTK Frame & Gland Grommet Modules 42568

Description
Grommet, (2)4mm Dia, Gray, QT 2/4
Description
Grommet, (2)4mm Dia, Gray, QT 2/4

Suppliers

Company
Product
Description
Supplier Links
ICTK Frame & Gland Grommet Modules - 42568 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
42568
ICTK Frame & Gland Grommet Modules 42568
Grommet, (2)4mm Dia, Gray, QT 2/4

Grommet, (2)4mm Dia, Gray, QT 2/4

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Sealing Glands
Product Number 42568
Product Name ICTK Frame & Gland Grommet Modules
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details