icotek GmbH QVT | Compact Split Cable Gland- for Cables with Connectors, M16 - M50 / IP54 45722

Description
QVT is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide locknuts as well as a sealing ring are included in the shipment. Advantages & Benefits Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs Hexagonal locknut included in the delivery Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
QVT is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide locknuts as well as a sealing ring are included in the shipment. Advantages & Benefits Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs Hexagonal locknut included in the delivery Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QVT | Compact Split Cable Gland- for Cables with Connectors, M16 - M50 / IP54 - 45722 - icotek Corp
Chicago, IL, United States
QVT | Compact Split Cable Gland- for Cables with Connectors, M16 - M50 / IP54
45722
QVT | Compact Split Cable Gland- for Cables with Connectors, M16 - M50 / IP54 45722
QVT is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide locknuts as well as a sealing ring are included in the shipment. Advantages & Benefits Space-saving shape Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs Hexagonal locknut included in the delivery Greatly increased cable density when using double or quadruple grommets

QVT is a circular split frame for quick and easy installation of pre-terminated cables or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed and sealed with IP54. Because of its extremely compact design, the QVT range is especially suitable for small machines, devices and instruments.

The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

Polyamide locknuts as well as a sealing ring are included in the shipment.


Advantages & Benefits

  • Space-saving shape
  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet
ICTK Cable Glands - 45722 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45722
ICTK Cable Glands 45722
Split Cable Gland, M50x1.5, QVT50/4,

Split Cable Gland, M50x1.5, QVT50/4,

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45722 45722
Product Name QVT | Compact Split Cable Gland- for Cables with Connectors, M16 - M50 / IP54 ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2100630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details