Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ICOTEK GMBH
41216 -- ICTK FRAME & GLAND GROMMET MODULES
icotek GmbH
ICTK Frame & Gland Grommet Modules
41216
Description
Grommet, Large, Gray, 16-17mm Range,
Galco Industrial Electronics
Done
Description
Grommet, Large, Gray, 16-17mm Range,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Frame & Gland Grommet Modules
41216
ICTK Frame & Gland Grommet Modules
41216
Grommet, Large, Gray, 16-17mm Range,
Grommet, Large, Gray, 16-17mm Range,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Sealing Glands
Product Number
41216
Product Name
ICTK Frame & Gland Grommet Modules
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
3 Position Mini PL Cable Gland (Ps01)
PS1T20-5X
Specs
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2
suppliers
RS Components, Ltd.
Cable Glands
2705193
Specs
Application
Cable & Wire
Material
Stainless Steel; Stainless Steel
Opening Diameter
0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
Schmersal Inc.
Cable gland - M20 - ACC-CGLD-M20-MS
Specs
Application
Cable & Wire
View Details
TE Connectivity
Cable Glands
1SNG601015R0000
Specs
Application
Cable & Wire
Material
PA 6
View Details
2
suppliers