icotek GmbH KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 45424

Description
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet
Description
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 - 45424 - icotek Corp
Chicago, IL, United States
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54
45424
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 45424
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery

The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54.

In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately.


Advantages & Benefits

  • Installation at an angle of 90° to the wall
  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
Supplier's Site Datasheet
ICTK Cable Glands - 45424 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45424
ICTK Cable Glands 45424
KVT 50/4-W90 Degree grey

KVT 50/4-W90 Degree grey

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45424 45424
Product Name KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity - 24M5124 - Newark, An Avnet Company
Specs
Material Brass; Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable Glands - 2100592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details