icotek GmbH KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 45152

Description
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side
Datasheet
Description
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 - 45152 - icotek Corp
Chicago, IL, United States
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54
45152
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 45152
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side

KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54.

Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation!

By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools.

A sealing ring is included in the shipment.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Suitable for metric cut-outs
  • Greatly increased cable density when using double or quadruple grommets
  • Fast and easy mounting from the front side
Supplier's Site Datasheet
ICTK Cable Glands - 45152 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Glands
45152
ICTK Cable Glands 45152
KVT-SNAP - 63/4 grey

KVT-SNAP - 63/4 grey

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 45152 45152
Product Name KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 ICTK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601199R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers