IC SRAM 2MBIT PARALLEL 36VFBGA Product overview: CY62138EV30LL-45BVXI
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 45ns 36-VFBGA (6x8)
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 36-VFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY62138EV30LL-45BVXI | 448-CY62138EV30LL-45BVXI-ND | CY62138EV30LL-45BVXI | CY62138EV30LL-45BVXI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Number of Words | 256 k |