Rochester Electronics Memory - SRAM - CY62148EV30LL-45BVI CY62148EV30LL-45BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867602-CY62148EV30LL -45BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-VFBGA (6x8) Package: Bulk Package: 36-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867602-CY62148EV30LL -45BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-VFBGA (6x8) Package: Bulk Package: 36-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62148EV30LL-45BVI - 867602-CY62148EV30LL-45BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62148EV30LL-45BVI
867602-CY62148EV30LL-45BVI
Memory - SRAM - CY62148EV30LL-45BVI 867602-CY62148EV30LL-45BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867602-CY62148EV30LL -45BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-VFBGA (6x8) Package: Bulk Package: 36-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867602-CY62148EV30LL-45BVI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-VFBGA (6x8)
Package: Bulk
Package: 36-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 36-VFBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 36VFBGA

IC SRAM 4MBIT PARALLEL 36VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867602-CY62148EV30LL-45BVI CY62148EV30LL-45BVI
Product Name Memory - SRAM - CY62148EV30LL-45BVI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 71T016SA15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details