Infineon Technologies AG Memory CY62146G-45ZSXIT

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY62146G-45ZSXIT is a 4-Mbit (256K words vó 16 bits) static RAM device from Quarktwin Technology Ltd. It features a high-speed access time of 45 ns and operates with ultra-low standby power, with a typical standby current of 3.5 µA and a maximum of 8.7 µA. This SRAM is designed with embedded Error-Correcting Code (ECC) for single-bit error detection and correction, indicated by an ERR output pin. The device supports a wide voltage range of 2.2 V to 3.6 V and 4.5 V to 5.5 V, making it versatile for various applications. It is available in a 44-pin TSOP II package and is TTL-compatible. The CY62146G-45ZSXIT is suitable for applications requiring reliable memory with error correction capabilities, particularly in industrial environments.

Datasheet Summary
Powered by GS/AI

The CY62146G-45ZSXIT is a 4-Mbit (256K words vó 16 bits) static RAM device from Quarktwin Technology Ltd. It features a high-speed access time of 45 ns and operates with ultra-low standby power, with a typical standby current of 3.5 µA and a maximum of 8.7 µA. This SRAM is designed with embedded Error-Correcting Code (ECC) for single-bit error detection and correction, indicated by an ERR output pin. The device supports a wide voltage range of 2.2 V to 3.6 V and 4.5 V to 5.5 V, making it versatile for various applications. It is available in a 44-pin TSOP II package and is TTL-compatible. The CY62146G-45ZSXIT is suitable for applications requiring reliable memory with error correction capabilities, particularly in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY62146G-45ZSXITTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

Buy Now Datasheet
 - CY62146G-45ZSXIT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - CY62146G-45ZSXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY62146G-45ZSXITTR-ND CY62146G-45ZSXIT CY62146G-45ZSXIT CY62146G-45ZSXIT
Product Name Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; SOP 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 28486511 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details