SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: CY62138FV30LL-45ZXIT
CY62138FV30LL - Micropower SRAMs
IC SRAM 2MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-TSOP I
Micropower SRAMs / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62138FV30LL-45ZXITTR-ND | 774-CY62138FV30LL-45ZXIT | CY62138FV30LL-45ZXIT | CY62138FV30LL-45ZXIT | CY62138FV30LL-45ZXIT | 41M1332 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Micropower Srams / Reel Cypress Infineon Technologies | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; PG-TSOP-32 | 32-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 3.6V; 2.2V ~ 3.6V |