Rochester Electronics Memory - SRAM - CY62137CV18LL-70BAIT CY62137CV18LL-70BAIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867593-CY62137CV18LL -70BAIT Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867593-CY62137CV18LL -70BAIT Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62137CV18LL-70BAIT - 867593-CY62137CV18LL-70BAIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62137CV18LL-70BAIT
867593-CY62137CV18LL-70BAIT
Memory - SRAM - CY62137CV18LL-70BAIT 867593-CY62137CV18LL-70BAIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867593-CY62137CV18LL -70BAIT Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867593-CY62137CV18LL-70BAIT
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX16

STANDARD SRAM, 128KX16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867593-CY62137CV18LL-70BAIT CY62137CV18LL-70BAIT
Product Name Memory - SRAM - CY62137CV18LL-70BAIT Memory
Memory Category SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details