SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 48-VFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY62147EV18LL-55BVXI
IC SRAM 4MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 48-VFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY62147EV18LL-55BVXIT-ND | 774-CY62147EV18LL-55BVXIT | CY62147EV18LL-55BVXIT | CY62147EV18LL-55BVXIT |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-VFBGA | BGA; 48-VFBGA | ||
| Supply Voltage | 1.65V ~ 2.25V | 1.65 | 1.65V ~ 2.25V |