IC SRAM 128KBIT PARALLEL 64TQFP Product overview: CY7C006AV-25AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C006AV-25AXC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 64-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C006AV-25AXC | 448-CY7C006AV-25AXC-ND | CY7C006AV-25AXC | CY7C006AV-25AXC | CY7C006AV-25AXC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Cycle Time | 25 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |